Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC2771TB-E3-A

Description
IC AMP CELL 900MHZ-1.5GHZ SOT363
Description
IC AMP CELL 900MHZ-1.5GHZ SOT363

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC2771TB-E3-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC2771TB-E3-A
RF and Wireless - RF Amplifiers UPC2771TB-E3-A
IC AMP CELL 900MHZ-1.5GHZ SOT363

IC AMP CELL 900MHZ-1.5GHZ SOT363

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC2771TB-E3-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 900 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
10MHz - 20GHz, Broadband High Gain Distributed Amplifier - AMM2-0020UH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
View Details