Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC2710TB-E3-A

Description
IC AMP CELLULAR 700MHZ-1GHZ 6SO
Description
IC AMP CELLULAR 700MHZ-1GHZ 6SO

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC2710TB-E3-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC2710TB-E3-A
RF and Wireless - RF Amplifiers UPC2710TB-E3-A
IC AMP CELLULAR 700MHZ-1GHZ 6SO

IC AMP CELLULAR 700MHZ-1GHZ 6SO

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC2710TB-E3-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 700 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VH2X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details