Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC2709TB-A

Description
IC AMP CELLULAR 2-2.3GHZ 6SUPER
Description
IC AMP CELLULAR 2-2.3GHZ 6SUPER

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC2709TB-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC2709TB-A
RF and Wireless - RF Amplifiers UPC2709TB-A
IC AMP CELLULAR 2-2.3GHZ 6SUPER

IC AMP CELLULAR 2-2.3GHZ 6SUPER

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC2709TB-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Specs
Frequency Range 1880 to 1930 MHz
Minimum Gain ? to 35 dB
Maximum Gain 35 dB
View Details
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Specs
Frequency Range 30000 to 67000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details