Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC1688G-T1-A

Description
IC RF AMP UHF 0HZ-1GHZ SOT143
Description
IC RF AMP UHF 0HZ-1GHZ SOT143

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC1688G-T1-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC1688G-T1-A
RF and Wireless - RF Amplifiers UPC1688G-T1-A
IC RF AMP UHF 0HZ-1GHZ SOT143

IC RF AMP UHF 0HZ-1GHZ SOT143

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC1688G-T1-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details