SEALED IP67, DPST OFF-(ON)
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | SRD2-2B-DC-1-RNN |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Convex (Reverse V) |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Off-Mom |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST-NO |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |