MUS-1205-2W -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Shenzhen Shengyu Electronics Technology Limited
Power Supplies - Board Mount - DC DC Converters
MUS-1205-2W
Description
DC DC CONVERTER 5V 2W
-
Shenzhen Shengyu Electronics Technology Limited
Description
DC DC CONVERTER 5V 2W
Suppliers
Power Supplies - Board Mount - DC DC Converters
MUS-1205-2W
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
MUS-1205-2W |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
50000 to 150000 watts
Output Frequency
0.0050 to 0.2000 MHz
View Details
Type
DC-DC Converter
Features
IP67
DC Output Voltage
28.0 volts
View Details
Yaskawa America, Inc. - Motion Division
Type
DC Power Supply; DC-DC Converter
Applications
Instrumentation
Operating Temperature
0 to 60 C (32 to 140 F)
View Details
2 suppliers
DC Output Voltage
5.0 volts
DC Output Current
2 amps
View Details