Shenzhen Liron Electronics Co., Ltd Standard Dounsized Radial Capacitor PS

Description
PS series is a standard downsized radial capacitor that matches following SPEC. 1. PS standard downsized radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. 105°C standard downsized. 3. The Long load life of PS should be 1000 hours guarantied. 4. long life or the other special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 450V DC 6. Operating Temperature should be from -25~+105°C 7. Liron PS radial capacitor is RoHs compliant.
Description
PS series is a standard downsized radial capacitor that matches following SPEC. 1. PS standard downsized radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. 105°C standard downsized. 3. The Long load life of PS should be 1000 hours guarantied. 4. long life or the other special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 450V DC 6. Operating Temperature should be from -25~+105°C 7. Liron PS radial capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Standard Dounsized Radial Capacitor - PS - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Standard Dounsized Radial Capacitor
PS
Standard Dounsized Radial Capacitor PS
PS series is a standard downsized radial capacitor that matches following SPEC. 1. PS standard downsized radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. 105°C standard downsized. 3. The Long load life of PS should be 1000 hours guarantied. 4. long life or the other special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 450V DC 6. Operating Temperature should be from -25~+105°C 7. Liron PS radial capacitor is RoHs compliant.

PS series is a standard downsized radial capacitor that matches following SPEC.
1. PS standard downsized radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc.
2. 105°C standard downsized.
3. The Long load life of PS should be 1000 hours guarantied.
4. long life or the other special requirements can be customized according to your design.
5. Working voltage can be from
6.3V to 450V DC
6. Operating Temperature should be from -25~+105°C
7. Liron PS radial capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number PS
Product Name Standard Dounsized Radial Capacitor
Configuration / Form Factor Leaded Capacitor
Applications Power Supply
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers