LCSC Electronics Technology (HK) Limited Key/Switch >> Tactile Switches YTS-C009-2A

Description
不带 50mA 5.2mm 100MΩ 30,000 Times 12V 250gf 5.2mm 1.5mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Datasheet
Description
不带 50mA 5.2mm 100MΩ 30,000 Times 12V 250gf 5.2mm 1.5mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
YTS-C009-2A
Key/Switch >> Tactile Switches YTS-C009-2A
不带 50mA 5.2mm 100MΩ 30,000 Times 12V 250gf 5.2mm 1.5mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

不带 50mA 5.2mm 100MΩ 30,000 Times 12V 250gf 5.2mm 1.5mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches
Product Number YTS-C009-2A
Product Name Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 1.5mm x Length: 5.2mm x Width: 5.2mm
Terminal Type J pin
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1931-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3F Tactile Switch - B3F-4105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers