Miniature Light Touch Pushbutton
Pushbutton Switch SPDT Standard Panel Mount, Rear
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065P-CH | EB2065P-CH-ND | 2300-EB2065P-CH | EB2065P-CH | EB2065P-CH |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Panel Mount, Rear | Straight PC Pins | Pin |