LCSC Electronics Technology (HK) Limited Radio Frequency Chip/Antenna >> RF Switches XA17-G4K

Description
20MHz~4GHz 25dB 0.7dB SOT-363 RF Switches ROHS
Datasheet
Description
20MHz~4GHz 25dB 0.7dB SOT-363 RF Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Chip/Antenna >> RF Switches - XA17-G4K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Switches
XA17-G4K
Radio Frequency Chip/Antenna >> RF Switches XA17-G4K
20MHz~4GHz 25dB 0.7dB SOT-363 RF Switches ROHS

20MHz~4GHz 25dB 0.7dB SOT-363 RF Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category RF Switches
Product Number XA17-G4K
Product Name Radio Frequency Chip/Antenna >> RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
RF Switches - 2312-QPC3024TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz
View Details
RF Coaxial Switches - NMS2KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details