No 不带 50mA 6.1mm 100MΩ 50,000 Times 250gf 12V 6.1mm 6mm Round Button Straight SPST Plugin Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | TSA062G60-250 |
| Product Name | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | Height: 6mm x Length: 6.1mm x Width: 6.1mm |
| Terminal Type | Straight PC Pins; PCPin |
| Features | RoHS |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |