SC41F -- SENSORS >> HALL SENSOR
LCSC Electronics Technology (HK) Limited
Sensors >> Hall Sensor
SC41F
Description
SIP-3 Hall Sensor ROHS
Datasheet
Description
SIP-3 Hall Sensor ROHS
Datasheet
Suppliers
Sensors >> Hall Sensor
SC41F
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
SC41F |
|
Product Name
|
Sensors >> Hall Sensor |
|
Sensor Technology
|
Hall Effect Position Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to 320 F (-40 to 160 C)
View Details
Gurley Precision Instruments
Sensor Technology
Linear Encoder
Measurement Range
80.32 inch (2040 mm)
Resolution
1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details