60V 17.7A 39.1W 78mΩ@10V,20A 3V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ME20P06-G |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 60 volts |
| VGS(off) | 3 volts |