47nF -40°C~+100°C ±5% 630V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | KP473J2J1001 |
| Product Name | Capacitors >> Polypropylene Film Capacitors (CBB) |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |