200V 65A 20mΩ@10V,46A 150W 3.9V@250uA N Channel TO-247 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFP4227 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 200 volts |
| VGS(off) | 3.9 volts |