20V 2A 130mΩ@4.5V,2A 1W 1V@250uA 2 P-Channel SOT-23-6 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HSW6811 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 20 volts |
| VGS(off) | 1 volts |