30V 120A 3.5mΩ@10V,20A 200W 2.5V@250uA P Channel TO-263 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HSH120P03 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 30 volts |
| VGS(off) | 2.5 volts |
| rDS(on) | 0.0035 ohms |