LCSC Electronics Technology (HK) Limited Radio Frequency Chip/Antenna >> RF Switches FM1630C

Description
DFN-6(0.7x1.1) RF Switches ROHS
Datasheet
Description
DFN-6(0.7x1.1) RF Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Chip/Antenna >> RF Switches - FM1630C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Switches
FM1630C
Radio Frequency Chip/Antenna >> RF Switches FM1630C
DFN-6(0.7x1.1) RF Switches ROHS

DFN-6(0.7x1.1) RF Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category RF Switches
Product Number FM1630C
Product Name Radio Frequency Chip/Antenna >> RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details
RF Switches - 2312-TGS4302-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 27000 to 46000 MHz
Insertion Loss 1.3 dB
View Details
RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details