CH9329 -- COMMUNICATION INTERFACE CHIP/UART/485/232 >> USB ICS
LCSC Electronics Technology (HK) Limited
Communication Interface Chip/UART/485/232 >> USB ICs
CH9329
Description
SOP-16 USB ICs ROHS
-
LCSC Electronics Technology (HK) Limited
Datasheet
Description
SOP-16 USB ICs ROHS
Datasheet
Suppliers
Communication Interface Chip/UART/485/232 >> USB ICs
CH9329
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CH9329 |
|
Product Name
|
Communication Interface Chip/UART/485/232 >> USB ICs |
|
Technology
|
USB
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
# of Devices
4 #
Pins
22 #
View Details
Device Type
Transceiver
Data Rate
6800 kbps
Package Type
Reel
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
SPI; PCM, Serial, SPI
Features
RoHS
Supply Voltage
3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers