LCSC Electronics Technology (HK) Limited Capacitors >> Ceramic Disc Capacitors CC1H104ZA1FD3F6C1100

Description
-20%~+80% 100nF Y5V 50V Plugin,P=2.54mm Ceramic Disc Capacitors ROHS
Description
-20%~+80% 100nF Y5V 50V Plugin,P=2.54mm Ceramic Disc Capacitors ROHS

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Ceramic Disc Capacitors
CC1H104ZA1FD3F6C1100
Capacitors >> Ceramic Disc Capacitors CC1H104ZA1FD3F6C1100
-20%~+80% 100nF Y5V 50V Plugin,P=2.54mm Ceramic Disc Capacitors ROHS

-20%~+80% 100nF Y5V 50V Plugin,P=2.54mm Ceramic Disc Capacitors ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Capacitors
Product Number CC1H104ZA1FD3F6C1100
Product Name Capacitors >> Ceramic Disc Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details