10uF 16V 6Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | CA45-B-16V-10uF-K |
| Product Name | Capacitors >> Tantalum Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |