70V 225mW 1 Pair Common Anode 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS
100V 1 Pair Common Anode 1.25V@150mA 4ns 200mA SOT-23 Switching Diode ROHS
85V 350mW 1 Pair Common Anode 1.25V@150mA 4ns 215mA SOT-23 Switching Diode ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes |
| Product Number | BAW56 | BAW56 | BAW56 |
| Product Name | Diodes >> Switching Diode | Diodes >> Switching Diode | Diodes >> Switching Diode |
| Diode Applications | Switching | Switching | Switching |
| RoHS Compliant | RoHS | RoHS | RoHS |
| VF | 1.25 volts | 1.25 volts | 1.25 volts |