Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 200MA SOD323
DIODE SCHOTTKY 30V 200MA SOD323
1PS76SB10-Q/SOD323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1PS76SB10-QZ | 1727-1PS76SB10-QZDKR-ND |
| Product Name | Schottky barrier single diode | Single Diodes |
| Applications | Switching | |
| Package | SOD-323; SOD323 SOD323 | |
| RoHS Compliant | RoHS | |
| VF | 240 to 0.2400 volts |