LCSC Electronics Technology (HK) Limited Capacitors >> Solid Capacitors 8101LCM0508E2RR00O

Description
16V 100uF ±20% 25mΩ@100kHz 2.1A@100kHz Plugin,D5xL8mm Solid Capacitors ROHS
Datasheet
Description
16V 100uF ±20% 25mΩ@100kHz 2.1A@100kHz Plugin,D5xL8mm Solid Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
8101LCM0508E2RR00O
Capacitors >> Solid Capacitors 8101LCM0508E2RR00O
16V 100uF ±20% 25mΩ@100kHz 2.1A@100kHz Plugin,D5xL8mm Solid Capacitors ROHS

16V 100uF ±20% 25mΩ@100kHz 2.1A@100kHz Plugin,D5xL8mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Capacitors
Product Number 8101LCM0508E2RR00O
Product Name Capacitors >> Solid Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details