Shenzhen Kinghelm Electronics Co., Ltd. Antennas KH-191112-TP

Description
AntennaShrapnel
Description
AntennaShrapnel

Suppliers

Company
Product
Description
Supplier Links
AntennaShrapnel

AntennaShrapnel

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number KH-191112-TP
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2152411 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details