30V 4A 55mΩ@10V,4A 1.4W 1.4V@250uA N Channel SOT-23 MOSFETs ROHS
30V 4A 55mΩ@10V,4A 1.4W 1.4V@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AO3402 | 16475-AO3402 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | 30V 4A 55mΩ@10V,4A 1.4W 1.4V@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 1.4 volts |