Shenzhen Honyuan Precision Equipment Co., Ltd. Key/Switch >> Tactile Switches 1TS003B-1700-3500A-CT

Description
No 不带 0.6W 50mA 4.6mm 100MΩ 50,000 Times 170gf 12V 1.82mm 3.5mm Rectangle button Surface Mount,Right Angle SPST SMD,1.8x4.6mm Tactile Switches ROHS
Datasheet
Description
No 不带 0.6W 50mA 4.6mm 100MΩ 50,000 Times 170gf 12V 1.82mm 3.5mm Rectangle button Surface Mount,Right Angle SPST SMD,1.8x4.6mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
1TS003B-1700-3500A-CT
Key/Switch >> Tactile Switches 1TS003B-1700-3500A-CT
No 不带 0.6W 50mA 4.6mm 100MΩ 50,000 Times 170gf 12V 1.82mm 3.5mm Rectangle button Surface Mount,Right Angle SPST SMD,1.8x4.6mm Tactile Switches ROHS

No 不带 0.6W 50mA 4.6mm 100MΩ 50,000 Times 170gf 12V 1.82mm 3.5mm Rectangle button Surface Mount,Right Angle SPST SMD,1.8x4.6mm Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - 1TS003B-1700-3500A-CT - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
1TS003B-1700-3500A-CT
Pushbutton Switches 1TS003B-1700-3500A-CT
None Without 50mA 4.6mm 100MΩ 50,000 Times 170gf 12V 1.82mm 3.5mm Rectangle button Horizontal attachment SPST SMD,1.8x4.6mm Tactile Switches ROHS

None Without 50mA 4.6mm 100MΩ 50,000 Times 170gf 12V 1.82mm 3.5mm Rectangle button Horizontal attachment SPST SMD,1.8x4.6mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1TS003B-1700-3500A-CT 1TS003B-1700-3500A-CT
Product Name Key/Switch >> Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 3.5mm x Length: 4.6mm x Width: 1.82mm
Terminal Type Right Angle PC Pins; Surface Mount Technology; J pin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1700 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3918-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-927 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details