16V 22uF ±20% 45mΩ 650mA Plugin,D6.3xL5.5mm Solid Capacitors ROHS
16V 22uF ±20% 45mΩ 650mA Plugin,D6.3xL5.5mm Polymer Aluminum Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HS1C226M0605PC | HS1C226M0605PC |
| Product Name | Capacitors >> Solid Capacitors | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |