Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CPD1521C-100M

Description
10µH Shielded Inductor 11A 8.4mOhm Max Radial - 4 Leads
Request a Quote Datasheet
Description
10µH Shielded Inductor 11A 8.4mOhm Max Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CPD1521C-100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-CPD1521C-100M-ND
Fixed Inductors 4044-CPD1521C-100M-ND
10µH Shielded Inductor 11A 8.4mOhm Max Radial - 4 Leads

10µH Shielded Inductor 11A 8.4mOhm Max Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CPD1521C-100M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details