Shelving Direct NWB-7236-D

Description
Heavy Duty METAL POINT®PLUS Industrial Workbench. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workbenches on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench. Workbenches include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workbenches for your Warehouse, Workshop or Retail space.
Description
Heavy Duty METAL POINT®PLUS Industrial Workbench. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workbenches on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench. Workbenches include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workbenches for your Warehouse, Workshop or Retail space.

Suppliers

Company
Product
Description
Supplier Links
 - NWB-7236-D - Shelving Direct
Melrose Park, IL, USA
Heavy Duty METAL POINT®PLUS Industrial Workbench. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workbenches on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench. Workbenches include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workbenches for your Warehouse, Workshop or Retail space.

Heavy Duty METAL POINT®PLUS Industrial Workbench. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service.
Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workbenches on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench.
Workbenches include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces.
Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches.
Buy METAL POINT®PLUS heavy duty Workbenches for your Warehouse, Workshop or Retail space.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Workbenches and Workstations (Industrial)
Product Number NWB-7236-D
Type Heavyduty
Length 72.0 inch (1829 mm)
Width 36.0 inch (914.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1271498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Width 59.1 inch (1500.00 mm)
Height 23.6 to 36.6 inch (600 to 930 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details