Shelving Direct NTWS-606024/12D

Description
Heavy Duty METAL POINT®PLUS Industrial Workstation with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.
Description
Heavy Duty METAL POINT®PLUS Industrial Workstation with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty METAL POINT®PLUS Industrial Workstation with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Heavy Duty METAL POINT®PLUS Industrial Workstation with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide.
Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation.
Workstations with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces.
Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches.
Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Workbenches and Workstations (Industrial)
Product Number NTWS-606024/12D
Type Heavyduty
Length 60.0 inch (1524 mm)
Width 24.0 inch (609.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 440905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Width 70.9 inch (1800.00 mm)
Height 33.1 inch (840 mm)
View Details
Endocavity Ultrasound Probe Workstation - ACVP50 - AirClean Systems
Specs
Type Cleanroom
Length 12.0 inch (305 mm)
Width 16.0 inch (406.40 mm)
View Details
Physiological Cell Culture Workstations - Dual Chamber - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 3.7 inch (94.60 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details