Qualtek Electronics Corp. 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing Q1-2MM-01-SS200M

Description
General Purpose, Non-Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces. Operating temperature: -55°C to +105°C Minimum shrink temperature: 80°C Full recovery temperature: 100°C Standard colors: Black, clear Other colors are available upon request RoHS Compliant
Request a Quote
Description
General Purpose, Non-Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces. Operating temperature: -55°C to +105°C Minimum shrink temperature: 80°C Full recovery temperature: 100°C Standard colors: Black, clear Other colors are available upon request RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q1-2MM-01-SS200M is a 2:1 shrink ratio thin wall polyolefin heat shrink tubing for general electrical insulation and mechanical protection in automotive, appliance, and consumer applications. It is supplied in a 2.0 mm as-supplied inside diameter, recovering to 1.0 mm, with a minimum wall thickness of 0.44 mm, and comes in a 200-meter spool. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 80°C and full recovery at 100°C. It is non-flame retardant, RoHS compliant, and available in black or clear. Longitudinal shrinkage is ±5% and dielectric strength exceeds 25 kV/mm.

Datasheet Summary
Powered by GS/AI

Q1-2MM-01-SS200M is a 2:1 shrink ratio thin wall polyolefin heat shrink tubing for general electrical insulation and mechanical protection in automotive, appliance, and consumer applications. It is supplied in a 2.0 mm as-supplied inside diameter, recovering to 1.0 mm, with a minimum wall thickness of 0.44 mm, and comes in a 200-meter spool. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 80°C and full recovery at 100°C. It is non-flame retardant, RoHS compliant, and available in black or clear. Longitudinal shrinkage is ±5% and dielectric strength exceeds 25 kV/mm.

Suppliers

Company
Product
Description
Supplier Links
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2MM-01-SS200M - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing
Q1-2MM-01-SS200M
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing Q1-2MM-01-SS200M
General Purpose, Non-Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces. Operating temperature: -55°C to +105°C Minimum shrink temperature: 80°C Full recovery temperature: 100°C Standard colors: Black, clear Other colors are available upon request RoHS Compliant

General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Applications
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q1-2MM-01-SS200M
Product Name 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/8-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/2-02-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers