Sharp Microelectronics of the Americas Isolators - Optoisolators - Triac, SCR Output S2S3LY

Description
Win Source Part Number: 1243370-S2S3LY Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 100µs (Max) Package / Case: 4-SMD Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1300-5 Base Product Number: S2S3L Product Status: Obsolete Approval Agency: CSA, UR, VDE RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1243370-S2S3LY Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 100µs (Max) Package / Case: 4-SMD Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1300-5 Base Product Number: S2S3L Product Status: Obsolete Approval Agency: CSA, UR, VDE RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1243370-S2S3LY - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1243370-S2S3LY
Isolators - Optoisolators - Triac, SCR Output 1243370-S2S3LY
Win Source Part Number: 1243370-S2S3LY Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 100µs (Max) Package / Case: 4-SMD Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1300-5 Base Product Number: S2S3L Product Status: Obsolete Approval Agency: CSA, UR, VDE RoHS Status: RoHS non-compliant

Win Source Part Number: 1243370-S2S3LY
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 50 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 100V/µs
Current - LED Trigger (Ift) (Max): 5mA
Turn On Time: 100µs (Max)
Package / Case: 4-SMD
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-1300-5
Base Product Number: S2S3L
Product Status: Obsolete
Approval Agency: CSA, UR, VDE
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243370-S2S3LY
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B45 Frequency Input Module - 8B45-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details