The E1 Plus electronic overload relay is a three-phase device with a fixed trip class of 10 and manual reset, designed for motor protection in industrial applications. It has a current adjustment range of 3.2 to 16 A and features an integrated panel and DIN rail mount with pass-thru wiring, eliminating the need for a separate panel mount adapter. The relay uses current measurement-based thermal modeling, is ambient temperature compensated, and provides phase loss detection with a 3-second response time. It complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked. Its N.C. and N.O. contacts are isolated with a B600 rating for up to 600 V applications.
Solid State Overload Relay Trip Class 10, Manual Reset, 3.2-16A (3 Phase), Pass-thru
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-ED1DP |
| Product Name | E1 Plus 3.2-16 A IEC Overload Relay |