Sharp Microelectronics of the Americas Phototransistors PT4810F

Description
Phototransistors 860nm Side View Radial
Request a Quote Datasheet
Description
Phototransistors 860nm Side View Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 425-1015-5-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
425-1015-5-ND
Phototransistors 425-1015-5-ND
Phototransistors 860nm Side View Radial

Phototransistors 860nm Side View Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - PT4810F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
PT4810F
Sensors, Transducers - Optical Sensors - Phototransistors PT4810F
Win Source Part Number: 981165-PT4810F Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tube Orientation: Side View Standard Package: 50 Power - Max: 75 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 70° Wavelength: 860nm Current - Dark (Id) (Max): 1 mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Sharp Microelectronics Other Names: 425-1015-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 981165-PT4810F
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Tube
Orientation: Side View
Standard Package: 50
Power - Max: 75 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 70°
Wavelength: 860nm
Current - Dark (Id) (Max): 1 mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.7080
Mfr: Sharp Microelectronics
Other Names: 425-1015-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - PT4810F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
PT4810F
Sensors, Transducers - Optical Sensors - Phototransistors PT4810F
SENSOR PHOTO 860NM SIDE VIEW RAD

SENSOR PHOTO 860NM SIDE VIEW RAD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors
Product Number 425-1015-5-ND PT4810F PT4810F
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type Radial
Mounting Option Plugin Side View
Peak Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-1365-2-ND - DigiKey
Specs
Phototransistor Type Phototransistor
Package Type 2-SMD, No Lead
Mounting Option Surface Mount
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details