"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240857-PVG612APBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount 60V 1 Form A PhotoVoltaic Rly
SSR, PHOTO MOSFET, 60V, 4A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:4kV RoHS Compliant: Yes
SSR RELAY SPST-NO 2A 0-60V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 448-PVG612APBF-ND | 1240857-PVG612APBF | PVG612APBF | 84K8965 | PVG612APBF |
| Product Name | Solid State Relays | Solid State Relays - PVG612APBF | Solid State Relays - PCB Mount | Ssr, Photo Mosfet, 60V, 4A; Contact Form Infineon | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |