Sharp Microelectronics of the Americas Optoisolators - Logic Output - PC901V0NSZXF PC901V0NSZXF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235810-PC901V0NSZXF Series: OPIC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 6-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 100ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 6-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 2kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 3μs, 6μs Alternative Parts (Cross-Reference): SFH6705-X006; SFH6705; SFH6705-X007; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235810-PC901V0NSZXF Series: OPIC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 6-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 100ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 6-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 2kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 3μs, 6μs Alternative Parts (Cross-Reference): SFH6705-X006; SFH6705; SFH6705-X007; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PC901V0NSZXF - 1235810-PC901V0NSZXF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PC901V0NSZXF
1235810-PC901V0NSZXF
Optoisolators - Logic Output - PC901V0NSZXF 1235810-PC901V0NSZXF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235810-PC901V0NSZXF Series: OPIC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 6-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 100ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 6-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 2kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 3μs, 6μs Alternative Parts (Cross-Reference): SFH6705-X006; SFH6705; SFH6705-X007; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235810-PC901V0NSZXF
Series: OPIC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Open Collector
Operating Supply Voltage: 3 V ~ 15 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 100ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 6-DIP
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Common Mode Transient Immunity (Minimum): 2kV/μs (Typ)
Propagation Delay tpLH / tpHL (Maximum): 3μs, 6μs
Alternative Parts (Cross-Reference): SFH6705-X006; SFH6705; SFH6705-X007;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1235810-PC901V0NSZXF
Product Name Optoisolators - Logic Output - PC901V0NSZXF
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - FOD3150A - 872136-FOD3150A - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details