Sharp Microelectronics of the Americas Isolators - Optoisolators - Logic Output Optoisolators PC900V0NIZX

Description
OPTOISO 5KV OPEN COLLECTOR 6SMD
Description
OPTOISO 5KV OPEN COLLECTOR 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PC900V0NIZX - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PC900V0NIZX
Isolators - Optoisolators - Logic Output Optoisolators PC900V0NIZX
OPTOISO 5KV OPEN COLLECTOR 6SMD

OPTOISO 5KV OPEN COLLECTOR 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PC900V0NIZX
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC-24250-33400-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 24250 to 33400 MHz
Isolation 14 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109B - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details