The PC817X4NIP1B is a photocoupler in the PC817 series, featuring an infrared LED and a silicon phototransistor in a 4-pin DIP package. It provides electrical isolation between input and output circuits with an isolation voltage of 5000 Vrms. The current transfer ratio (CTR) ranges from 15.0 to 30.0% at an input current of 5 mA, collector-emitter voltage of 5 V, and ambient temperature of 25°C. The device is UL and CSA certified for use in consumer electronics, computing, telecommunications, and home appliances. It is not rated for medical, nuclear, or aerospace applications. Maximum collector current is 50 mA. The device supports reflow and flow soldering within specified thermal profiles. Operating temperature range is -30°C to 100°C.
PC817 Model Photocoupler Product overview: PC817X4NIP1B from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X4NIP1B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X4NIP1B |
| Product Name | Bipolar Transistor |
| Package Type | Reel |