Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847BMB,315

Description
NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Description
NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a leadless ultra small SOT883B surface-mounted plastic package measuring 1.0 × 0.6 × 0.37 mm, with a collector-emitter voltage of 45 V, a collector current of 100 mA, and a total power dissipation of 250 mW at 25 °C. AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification in mobile devices.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a leadless ultra small SOT883B surface-mounted plastic package measuring 1.0 × 0.6 × 0.37 mm, with a collector-emitter voltage of 45 V, a collector current of 100 mA, and a total power dissipation of 250 mW at 25 °C. AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification in mobile devices.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847BMB,315 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847BMB,315
45 V, 100 mA NPN general-purpose transistors BC847BMB,315
NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Leadless ultra small SMD plastic package
  • Power dissipation comparable to SOT23
  • Low package height of 0.37 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-1566-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1566-1-ND
Single Bipolar Transistors 1727-1566-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-1566-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1566-2-ND
Single Bipolar Transistors 1727-1566-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-1566-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1566-6-ND
Single Bipolar Transistors 1727-1566-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847BMB,315 - 1022448-BC847BMB,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BMB,315
1022448-BC847BMB,315
TRANSISTORS - Transistors (BJT) - Single - BC847BMB,315 1022448-BC847BMB,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022448-BC847BMB,315 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-DFN1006B (0.6x1) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022448-BC847BMB,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-DFN1006B (0.6x1)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Automotive 45V 0.1A DFN Bipolar Transistor
276-BC847BMB,315
Automotive 45V 0.1A DFN Bipolar Transistor 276-BC847BMB,315
Trans GP BJT NPN 45V 0.1A Automotive 3-Pin DFN-B T/R Product overview: BC847BMB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BMB,315 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A Automotive 3-Pin DFN-B T/R Product overview: BC847BMB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BMB,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Npn, 45V, 0.1A, Sot883B; Transistor Polarity Nexperia - 05W5372 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 45V, 0.1A, Sot883B; Transistor Polarity Nexperia
05W5372
Transistor, Npn, 45V, 0.1A, Sot883B; Transistor Polarity Nexperia 05W5372
TRANSISTOR, NPN, 45V, 0.1A, SOT883B; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 45V, 0.1A, SOT883B; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BMB,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BMB,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BMB,315
TRANS NPN 45V 0.1A DFN1006B-3

TRANS NPN 45V 0.1A DFN1006B-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC847BMB,315 1727-1566-1-ND 1022448-BC847BMB,315 276-BC847BMB,315 05W5372 BC847BMB,315
Product Name 45 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC847BMB,315 Automotive 45V 0.1A DFN Bipolar Transistor Transistor, Npn, 45V, 0.1A, Sot883B; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT883B SOT883B 3-XFDFN SOT3; 3-DFN1006B (0.6x1) TO-3 AEC-Q101
Polarity NPN NPN; NPN NPN
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps
VCBO 50 volts
Unlock Full Specs
to access all available technical data