Infineon Technologies AG Bipolar Transistor Arrays BC847SH6327XTSA1

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 250MHz 250mW Surface Mount PG-SOT363-6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 250MHz 250mW Surface Mount PG-SOT363-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - BC847SH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847SH6327XTSA1TR-ND
Bipolar Transistor Arrays BC847SH6327XTSA1TR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 250MHz 250mW Surface Mount PG-SOT363-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 250MHz 250mW Surface Mount PG-SOT363-6

Buy Now Datasheet
Bipolar Transistor Arrays - BC847SH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847SH6327XTSA1CT-ND
Bipolar Transistor Arrays BC847SH6327XTSA1CT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 250MHz 250mW Surface Mount PG-SOT363-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 250MHz 250mW Surface Mount PG-SOT363-6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC847SH6327XTSA1 - 103955-BC847SH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC847SH6327XTSA1
103955-BC847SH6327XTSA1
TRANSISTORS - Transistors (BJT) - Arrays - BC847SH6327XTSA1 103955-BC847SH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 103955-BC847SH6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT363-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 103955-BC847SH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
277-BC847SH6327XTSA1
45V 0.1A Bipolar Transistor 277-BC847SH6327XTSA1
TRANS 2NPN 45V 0.1A SOT363-6 Product overview: BC847SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847SH6327XTSA1 can be used for catalog matching and distributor lookup.

TRANS 2NPN 45V 0.1A SOT363-6 Product overview: BC847SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847SH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847SH6327XTSA1
Bipolar Transistors - BJT BC847SH6327XTSA1
Bipolar Transistors - BJT AF TRANSISTOR

Bipolar Transistors - BJT AF TRANSISTOR

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847SH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847SH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847SH6327XTSA1
TRANS 2NPN 45V 0.1A SOT363-6

TRANS 2NPN 45V 0.1A SOT363-6

Supplier's Site
Trans, Npn, Dual, 45V, Sot-363; Transistor Polarity Infineon - 03AJ0046 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, Dual, 45V, Sot-363; Transistor Polarity Infineon
03AJ0046
Trans, Npn, Dual, 45V, Sot-363; Transistor Polarity Infineon 03AJ0046
TRANS, NPN, DUAL, 45V, SOT-363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes

TRANS, NPN, DUAL, 45V, SOT-363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC847SH6327XTSA1TR-ND 103955-BC847SH6327XTSA1 277-BC847SH6327XTSA1 BC847SH6327XTSA1 BC847SH6327XTSA1 03AJ0046
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - BC847SH6327XTSA1 45V 0.1A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, Dual, 45V, Sot-363; Transistor Polarity Infineon
Polarity NPN NPN; 2 NPN (Dual) NPN NPN
Package Type 6-VSSOP, SC-88, SOT-363 SOT3; PG-SOT363-6 Tape & Reel (TR) TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data