The PC817X3NIP1B is a 4-pin DIP phototransistor optocoupler with an infrared LED and phototransistor in a surface-mount gullwing lead form. It provides 5 kV rms isolation between input and output, with a collector-emitter voltage rating of 80 V. The current transfer ratio (CTR) ranges from 10 mA to 20 mA at I_F = 5 mA, V_CE = 5 V, and T_a = 25 °C. The package resin meets UL 94 V-0 flammability rating, and the part is RoHS compliant. It is designed for applications such as programmable controllers, telephones, and facsimiles.
Transistor Output Optocouplers Product overview: PC817X3NIP1B from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X3NIP1B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X3NIP1B |
| Product Name | Bipolar Transistor |
| Package Type | Reel |