Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC817X3 PC817X3

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235778-PC817X3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-DIP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): CPC1303G; LTV-816-V-C; LTV-816-V-D; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235778-PC817X3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-DIP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): CPC1303G; LTV-816-V-C; LTV-816-V-D; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC817X3 - 1235778-PC817X3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC817X3
1235778-PC817X3
Optoisolators - Transistor, Photovoltaic Output - PC817X3 1235778-PC817X3
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235778-PC817X3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-DIP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): CPC1303G; LTV-816-V-C; LTV-816-V-D; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235778-PC817X3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-DIP
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 200% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): CPC1303G; LTV-816-V-C; LTV-816-V-D;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5KV Bipolar Transistor
903-PC817X3
5KV Bipolar Transistor 903-PC817X3
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC817X3 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X3 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC817X3 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1235778-PC817X3 903-PC817X3
Product Name Optoisolators - Transistor, Photovoltaic Output - PC817X3 5KV Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
Bipolar Transistors - 1221255 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
Single Bipolar Transistors - BC860CE6359HTMA1-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers