Manufacturer: Sharp Microelectronics
Win Source Part Number: 791438-PC715V0NSZX
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60μs, 53μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: PC715V0NSZX
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 35V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 600% @ 1mA
Current Transfer Ratio (Maximum): 7500% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): MOC8020G; MOC8021G; PC715V0NSZXF; PC815XJ0000F;
Introduction Date: December 01, 2003
ECCN: EAR99
Country of Origin: China, Indonesia, Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
OPTOISOLTR 5KV DARLINGTON 6-DIP Product overview: PC715V0NSZX from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC715V0NSZX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 791438-PC715V0NSZX | 903-PC715V0NSZX |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PC715V0NSZX | 5KV DIP Bipolar Transistor |
| TJ | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) |