Sharp Microelectronics of the Americas 3.75KV Bipolar Transistor PC451TJ0000F

Description
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PC451TJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC451TJ0000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PC451TJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC451TJ0000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75KV Bipolar Transistor - 903-PC451TJ0000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75KV Bipolar Transistor
903-PC451TJ0000F
3.75KV Bipolar Transistor 903-PC451TJ0000F
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PC451TJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC451TJ0000F can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PC451TJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC451TJ0000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC451TJ0000F - 791427-PC451TJ0000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC451TJ0000F
791427-PC451TJ0000F
Optoisolators - Transistor, Photovoltaic Output - PC451TJ0000F 791427-PC451TJ0000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 791427-PC451TJ0000F Packaging: Reel package Operating Temperature Range: -25°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 5μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: PC451 Categories: Isolators Output Voltage MAX: 350V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 40% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): LTV-352T-V; GP1S25; PC451J00000F; GP1S25J0000F; Introduction Date: July 28, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 791427-PC451TJ0000F
Packaging: Reel package
Operating Temperature Range: -25°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 5μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Part Status: Obsolete(EOL)
Family Name: PC451
Categories: Isolators
Output Voltage MAX: 350V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 40% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): LTV-352T-V; GP1S25; PC451J00000F; GP1S25J0000F;
Introduction Date: July 28, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-PC451TJ0000F 791427-PC451TJ0000F
Product Name 3.75KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC451TJ0000F
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data