BC846PN is an NPN/PNP silicon bipolar transistor array in a SOT363 package, designed for audio frequency input stage and driver applications. It features two galvanically isolated transistors in one package, with a collector-emitter voltage rating of 65 V, collector current of 100 mA, and total power dissipation of 250 mW at ambient temperatures up to 115°C. The device has a junction temperature rating of 150°C and a thermal resistance from junction to soldering point of ≤140 K/W. It meets AEC-Q101 qualification standards and is RoHS compliant.
NPN/PNP Silicon AF Transistor Arrays
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC846PN |
| Product Name | Bipolar Transistor, General Purpose Transistor |
| Polarity | NPN/PNP (Dual); NPN; PNP |
| Package Type | SOT363 |
| Packing Method | Tape Reel; TAPE & REEL |
| IC(max) | 100 milliamps |