Sharp Microelectronics of the Americas Isolators - Optoisolators - Logic Output Optoisolators PC410L0NIT0F

Description
OPTOISO 3.75KV OPEN COLL 5MFP
Description
OPTOISO 3.75KV OPEN COLL 5MFP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PC410L0NIT0F - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PC410L0NIT0F
Isolators - Optoisolators - Logic Output Optoisolators PC410L0NIT0F
OPTOISO 3.75KV OPEN COLL 5MFP

OPTOISO 3.75KV OPEN COLL 5MFP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PC410L0NIT0F
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Isolators - NDI2532X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop in Isolator 300 to 475MHz - UIYBDI6060H - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details