Sharp Microelectronics of the Americas Isolators - Optoisolators - Triac, SCR Output Optoisolators PC3ST21NSZCF

Description
OPTOISOLATOR 5KV TRIAC 4DIP
Description
OPTOISOLATOR 5KV TRIAC 4DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - PC3ST21NSZCF - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
PC3ST21NSZCF
Isolators - Optoisolators - Triac, SCR Output Optoisolators PC3ST21NSZCF
OPTOISOLATOR 5KV TRIAC 4DIP

OPTOISOLATOR 5KV TRIAC 4DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PC3ST21NSZCF
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
RF Isolator coaxial 18 to 28GHz - UIYBCI1025A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10.2mm x 25.6mm x 12.5mm
View Details