Sharp Microelectronics of the Americas Isolators - Optoisolators - Triac, SCR Output PC3ST11NSZBF

Description
Win Source Part Number: 1084071-PC3ST11NSZBF Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 100 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 7mA Turn On Time: 100µs (Max) Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Base Product Number: PC3ST11 Product Status: Obsolete Approval Agency: CSA, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1084071-PC3ST11NSZBF Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 100 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 7mA Turn On Time: 100µs (Max) Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Base Product Number: PC3ST11 Product Status: Obsolete Approval Agency: CSA, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1084071-PC3ST11NSZBF - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1084071-PC3ST11NSZBF
Isolators - Optoisolators - Triac, SCR Output 1084071-PC3ST11NSZBF
Win Source Part Number: 1084071-PC3ST11NSZBF Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 100 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 7mA Turn On Time: 100µs (Max) Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Base Product Number: PC3ST11 Product Status: Obsolete Approval Agency: CSA, UR

Win Source Part Number: 1084071-PC3ST11NSZBF
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 100
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 7mA
Turn On Time: 100µs (Max)
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Base Product Number: PC3ST11
Product Status: Obsolete
Approval Agency: CSA, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1084071-PC3ST11NSZBF
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
SCM9B-3000/4000  Output Module - SCM9B-3000/4000 - Dataforth Corporation
Specs
Digital I/O Channels 3 #
View Details