Rochester Electronics Digital Isolators - ADUM1280WARZ-RL7 ADUM1280WARZ-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860540-ADUM1280WARZ- RL7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860540-ADUM1280WARZ- RL7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ADUM1280WARZ-RL7
860540-ADUM1280WARZ-RL7
Digital Isolators - ADUM1280WARZ-RL7 860540-ADUM1280WARZ-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860540-ADUM1280WARZ- RL7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860540-ADUM1280WARZ-RL7
Series: Automotive
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3000Vrms Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 860540-ADUM1280WARZ-RL7
Product Name Digital Isolators - ADUM1280WARZ-RL7
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B36 Potentiometer Input Module - SCM5B36-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers